Samsung logo

Samsung T24C550ND LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91163
Info modified on:
14 Mar 2024, 19:11:47
Short summary description Samsung T24C550ND LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey:

Samsung T24C550ND, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Grey

Long summary description Samsung T24C550ND LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey:

Samsung T24C550ND. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.