Samsung logo

Samsung T24B300EE LED display 61 cm (24") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133010
Info modified on:
14 Mar 2024, 19:24:10
Short summary description Samsung T24B300EE LED display 61 cm (24") 1920 x 1080 pixels Full HD White:

Samsung T24B300EE, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Samsung T24B300EE LED display 61 cm (24") 1920 x 1080 pixels Full HD White:

Samsung T24B300EE. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.