Samsung T23B551EW, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung T23B551EW. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black