Samsung logo

Samsung SM570DXn Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78870
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Samsung SM570DXn Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:

SyncMaster 570DXn, 57'' TFT LCD, 1920x1080, 2000:1, 8ms, 600 cd/m2

Samsung SM570DXn Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:

MagicInfo™ Digital Signage
- SAMSUNG’s MagicInfo™ digital signage solution is perfect for business that want the benefits of digital signage without the need for a dedicated PC for each display. Ideally suited to airports, hotels, shopping malls, offices, corporate lobbies, theatres, museums, exhibitions and sport venues. MagicInfo™ transmits media files (photo, audio and movie) and office files (Power Point, Excel, Word, HTML and PDF files) existing on a server to screens connected to a LAN with content scheduled to appear at pre-defined times. This technology is unique to SAMSUNG networked large format displays and not only delivers considerable costs savings but also improves the delivery of information.

Pivot technology
- With 90 degree rotation the 570DXn is functional, flexible and fundamentally versatile. Smooth vertical images and text can now be viewed without having to scroll down the screen.

innovative power saving
- DPMS (Digital Power Management System) intelligently monitors the conditions of the display use and uses less then 1W in stand-by mode. The 570DXn is economically and ecologically friendly.

Short summary description Samsung SM570DXn Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:

Samsung SM570DXn, Digital signage flat panel, 144.8 cm (57"), 1920 x 1080 pixels

Long summary description Samsung SM570DXn Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:

Samsung SM570DXn. Product design: Digital signage flat panel. Display diagonal: 144.8 cm (57"), Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m², HD type: Full HD. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.