Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22959489 data-sheets &
38884 brands
– register (free)
Computer Monitors
Samsung 400PXN computer monitor 101.6 cm (40")
Samsung 400PXN computer monitor 101.6 cm (40")
Edit this data-sheet
Slide 1 of 2
Embed the product datasheet into your content
XML product data for Samsung LS40BHVNS
XML doc
Icecat LIVE: JS for Samsung LS40BHVNS
Icecat Live DOC
JSON product data for Samsung LS40BHVNS
JSON DOC
CSV product data for Samsung LS40BHVNS
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
400PXN
Product code:
LS40BHVNS
Category:
Computer Monitors
Icecat Product ID:
34409958
Data-sheet quality:
created by Samsung
Product views:
230838
Info modified on:
14 Mar 2024, 19:41:40
Samsung LS40BHVNS (Icecat)
Short summary description Samsung 400PXN computer monitor 101.6 cm (40"):
Samsung 400PXN, 101.6 cm (40")
Long summary description Samsung 400PXN computer monitor 101.6 cm (40"):
Samsung 400PXN. Display diagonal: 101.6 cm (40")
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Samsung LS40BHVNS
XML doc
Icecat LIVE: JS for Samsung LS40BHVNS
Icecat Live DOC
JSON product data for Samsung LS40BHVNS
JSON DOC
CSV product data for Samsung LS40BHVNS
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE