Samsung logo

Samsung S34J552WQU computer monitor 86.6 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132059
Info modified on:
03 Apr 2025, 10:50:38
Short summary description Samsung S34J552WQU computer monitor 86.6 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung S34J552WQU, 86.6 cm (34.1"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 4 ms, Black

Long summary description Samsung S34J552WQU computer monitor 86.6 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung S34J552WQU. Display diagonal: 86.6 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.