Samsung logo

Samsung S34J550WQU computer monitor 86.6 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164191
Info modified on:
27 May 2024, 14:21:12
End of life date:
01 Apr 2021
Short summary description Samsung S34J550WQU computer monitor 86.6 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LED Black:

Samsung S34J550WQU, 86.6 cm (34.1"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description Samsung S34J550WQU computer monitor 86.6 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LED Black:

Samsung S34J550WQU. Display diagonal: 86.6 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.