Samsung logo

Samsung LS34J550WQNXZA computer monitor 86.6 cm (34.1") 3440 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60553
Info modified on:
14 Mar 2024, 19:44:52
Short summary description Samsung LS34J550WQNXZA computer monitor 86.6 cm (34.1") 3440 x 1440 pixels Quad HD Black:

Samsung LS34J550WQNXZA, 86.6 cm (34.1"), 3440 x 1440 pixels, Quad HD, 4 ms, Black

Long summary description Samsung LS34J550WQNXZA computer monitor 86.6 cm (34.1") 3440 x 1440 pixels Quad HD Black:

Samsung LS34J550WQNXZA. Display diagonal: 86.6 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.