location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S50GC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS34C500GAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094760347
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 09:13:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TÜV Certificate (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS34C500GAUXEN user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wider workspace of 21:9 ratio and lifelike detail with Ultra WQHD resolution
  • - Ultra-smooth experience with 100Hz refresh rate and AMD FreeSync
  • - Incredibly slim and stylish design with border-less screen
Long product name Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black :
The long product name of Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34" VA, UWQHD (3440 x 1440), 300 cd/㎡, 3000:1, 178°/178°, 5 ms, HDR10, Max 100Hz, HDMI, Display Port, 3.5 mm, 100~240 VAC
More>>>
Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
The official description of Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The power to perfect professionals

21:9 Ultra WQHD
See more than before. Whether working on a project or enjoying a movie during downtime, see every detail on the wider display featuring a 21:9 aspect ratio. Ultra WQHD provides the simplest way to maximize screen real estate and experience truly seamless multitasking on just one screen.

HDR10
Enjoy any content in stunning accuracy. With HDR10 that displays over 1 billion colors compared to 16.7 million for typical SDR technology, dark colors are darker and the brightest are brighter. Every piece of content becomes a joy to look at and can be experienced exactly as the creator intended.

TUV-certified Intelligent Eye Care
Keep your eyes comfortable. An ambient light sensor on the monitor detects lighting in your workspace and automatically adjusts brightness. Excessive blue light is minimized with Eye Saver Mode while the Flicker Free feature relieves eye strain.

100Hz refresh rate
Smooth action with less lag and blur. A faster refresh rate updates the image on the screen more often every second. The 100Hz refresh rate reduces lag and motion blur when playing games, watching videos, or working on design and video projects, delivering an ultra-smooth experience.

AMD FreeSync
Superfluid entertainment experience. AMD Radeon FreeSync™ keeps your monitor and graphics card refresh rate in sync to reduce image tearing. Watch movies and play games without interruptions. Even fast scenes look seamless and smooth.

Borderless Design
Minimal bezel brings maximum concentration. The virtually bezel-less screen shows you the full picture and looks almost gapless when used in a dual-monitor setup so you can see more at once with no distractions.

Short summary description Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
This short summary of the Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ViewFinity S5 S50GC, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, Black

Long summary description Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
This is an auto-generated long summary of Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black based on the first three specs of the first five spec groups.

Samsung ViewFinity S5 S50GC. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
86 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Game mode
Yes
Adaptive picture
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
50 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
Annual energy consumption
47 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
HDMI
Power adapter included
Yes
Installation CD
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
815.3 mm
Depth (with stand)
221.3 mm
Height (with stand)
457.7 mm
Weight (with stand)
4.9 kg
Width (without stand)
815.3 mm
Depth (without stand)
36.4 mm
Height (without stand)
359.8 mm
Weight (without stand)
4.2 kg
Packaging data
Package width
944 mm
Package depth
150 mm
Package height
434 mm
Package weight
6.8 kg
Package type
Box
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Image size
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung Essential Monitor S4 S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung Essential Monitor S4 S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C432GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Essential Monitor S4 S43GC computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black Samsung Essential Monitor S4 S43GC computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS24C432GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Essential Monitor S4 S43GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung Essential Monitor S4 S43GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C430GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Essential Monitor S4 S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung Essential Monitor S4 S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C430GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LU32R592CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black Samsung ViewFinity S5 S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
LS34C502GAUXEN S50GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung UJ59 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LU32J592UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Essential Monitor S3 S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung Essential Monitor S3 S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C360EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S6 S60A LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung ViewFinity S6 S60A LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Essential Monitor S3 S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black Samsung Essential Monitor S3 S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS27C364EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
México 1 distributor(s)