Samsung logo

Samsung S32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108185
Info modified on:
31 May 2024, 09:35:58
Short summary description Samsung S32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White:

Samsung S32F351FUU, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Samsung S32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White:

Samsung S32F351FUU. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.