Samsung logo

Samsung G50D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51133
Info modified on:
12 Aug 2025, 16:30:43
Short summary description Samsung G50D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black:

Samsung G50D, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description Samsung G50D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black:

Samsung G50D. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.