Samsung logo

Samsung S32DG500EU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73365
Info modified on:
14 Mar 2025, 19:38:26
Short summary description Samsung S32DG500EU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

Samsung S32DG500EU, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung S32DG500EU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

Samsung S32DG500EU. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.