Samsung logo

Samsung S32D850T LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47192
Info modified on:
27 Mar 2025, 10:26:17
Short summary description Samsung S32D850T LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

Samsung S32D850T, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Samsung S32D850T LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

Samsung S32D850T. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.