location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M50C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32CM501EUXDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094965261
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 13:11:36
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS32CM501EUXDU user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy a smart TV experience with just a monitor and its embedded TV apps
  • - Effortlessly work on documents, video conference, and access files wirelessly from PCs
  • - Easily control in-home IoT devices with just a monitor
  • - Great for: Productivity, Streaming & Casual gaming
Warranty: 3 Years
Long product name Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White :
The long product name of Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" FHD (1920 x 1080), Smart, HDR10, 60 Hz, HDMI, USB, Gaming Hub, WiFi, Bluetooth Tizen, 716.1 x 424.5 x 41.8 mm
More>>>
Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White:
The official description of Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience smarter entertainment
Smart TV Apps
Native streaming apps make it easy to catch up on your favourite shows without a PC and switch between your favourite apps with a mouse. Adaptive Picture automatically gives you optimised screen brightness for your environment, and Adaptive Sound adjusts the audio to the right level for the scene.

Where gaming comes together
Gaming Hub
Samsung Gaming Hub is the ultimate home for gaming. Instantly play the biggest games from top streaming partners, with no PC or console needed. Discover new games or replay old favourites all in one place.

Access your work tools, without a PC
Workspace
Click, drag and type your way through your work day with embedded productivity apps. The Smart Monitor lets you access and control your PC remotely, and multiscreen in a major way with wireless PC mirroring. Or go PC-free with direct access to Microsoft 365 and the Internet.

Stay in focus and keep the conversation alive
SlimFit camera
Always capture your good side. Adjust the SlimFit camera to get your best angle. Look your best in video calls through apps like Google Meet as you catch up with friends or make new connections.

Content on the big screen made easy
Mobile connectivity
Convenient connectivity. With AirPlay integration, you can wirelessly connect Apple devices to the Smart Monitor and view on a bigger screen. Enjoy your favourite content from an iPhone, iPad, and Mac on the Smart Monitor and even mirror apps, documents, and websites.

Content on the big screen made easy
Mobile connectivity
Convenient connectivity. With AirPlay integration, you can wirelessly connect Apple devices to the Smart Monitor and view on a bigger screen. Enjoy your favorite content from an iPhone, iPad, and Mac on the Smart Monitor and even mirror apps, documents, and websites.

Connect with convenience
Multiple Ports
Connect completely to the Smart Monitor and gain full control by using all your peripherals at once – wireless mouse and keyboard, headphones, additional screens and more. 2 USB-A and 2 HDMI ports let you make the most of your setup, without hassle.

Simple control for your smart home
Built-in IoT Hub
Manage your smart home without pausing your shows. The Smart Monitor lets you live comfortably with the SmartThings app, an all-in-one hub for your smart home devices. Turn off your lights, adjust your thermostat and more all without leaving your seat.

A welcome board that greets you daily
My Contents
Start every day with a friendly greeting. The Smart Monitor's new My Contents Feature automatically shows you the personalised content you want. See your photos, weather and more at a glance, without lifting a finger.

Short summary description Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White:
This short summary of the Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M50C, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, White

Long summary description Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White:
This is an auto-generated long summary of Samsung M50C computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LCD White based on the first three specs of the first five spec groups.

Samsung M50C. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: White

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Display diagonal (metric)
80 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Performance
Flicker-free technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
TV Plus
Yes
SmartThings app support
Yes
Office 365 support
Yes
Wireless Dex support
Yes
Tap view
Yes
Universal guide
Yes
Multi View
Yes
Operating system installed
Tizen
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Smart
Product colour *
White
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
37 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
1464578
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Remote control included
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
716.1 mm
Depth (with stand)
193.5 mm
Height (with stand)
517 mm
Weight (with stand)
6.6 kg
Width (without stand)
716.1 mm
Depth (without stand)
41.8 mm
Height (without stand)
424.5 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
842 mm
Package depth
487 mm
Package height
133 mm
Package weight
8.5 kg
Package type
Box
Other features
Anynet + (HDMI-CEC)
Yes
Samsung Eye Saver Mode
Yes
Image size
Yes
Auto source switch
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Virtual AIM point
Yes
My contents
Yes
Brand Image Product code Product Stock Price from
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LS27CM80BUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Green Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Green
(show image)
LS27CM80GUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS27CM801UUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S31C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C312EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32CM801UUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S31C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C314EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S31C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C314EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S31C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C310EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60A LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60A LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Magyarország 1 distributor(s)