Samsung logo

Samsung Odyssey Neo G85B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD QLED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21643
Info modified on:
12 Feb 2025, 08:54:42
Short summary description Samsung Odyssey Neo G85B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD QLED Black:

Samsung Odyssey Neo G85B, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, QLED, 1 ms, Black

Long summary description Samsung Odyssey Neo G85B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD QLED Black:

Samsung Odyssey Neo G85B. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.