Samsung logo

Samsung S32AM700UR LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223040
Info modified on:
01 Apr 2025, 12:02:40
Short summary description Samsung S32AM700UR LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S32AM700UR, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description Samsung S32AM700UR LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S32AM700UR. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.