Samsung M5 LS32AM500NU, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black
Samsung M5 LS32AM500NU. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black