Samsung logo

Samsung S32A600UUU computer monitor 81.3 cm (32") 2560 x 1440 pixels 2K Ultra HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218726
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung S32A600UUU computer monitor 81.3 cm (32") 2560 x 1440 pixels 2K Ultra HD LCD Black:

Samsung S32A600UUU, 81.3 cm (32"), 2560 x 1440 pixels, 2K Ultra HD, LCD, 5 ms, Black

Long summary description Samsung S32A600UUU computer monitor 81.3 cm (32") 2560 x 1440 pixels 2K Ultra HD LCD Black:

Samsung S32A600UUU. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.