Samsung logo

Samsung SyncMaster 305T+ computer monitor 76.2 cm (30") 2560 x 1600 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97205
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 305T+ computer monitor 76.2 cm (30") 2560 x 1600 pixels Black:

Samsung SyncMaster 305T+, 76.2 cm (30"), 2560 x 1600 pixels, LCD, 6 ms, Black

Long summary description Samsung SyncMaster 305T+ computer monitor 76.2 cm (30") 2560 x 1600 pixels Black:

Samsung SyncMaster 305T+. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.