Samsung logo

Samsung S29E790C LED display 73.7 cm (29") 2560 x 1080 pixels Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158918
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S29E790C LED display 73.7 cm (29") 2560 x 1080 pixels Black, Silver:

Samsung S29E790C, 73.7 cm (29"), 2560 x 1080 pixels, LED, LED, 4 ms, Black, Silver

Long summary description Samsung S29E790C LED display 73.7 cm (29") 2560 x 1080 pixels Black, Silver:

Samsung S29E790C. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.