Samsung logo

Samsung S28AG700NU computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101379
Info modified on:
31 Mar 2025, 13:54:07
Short summary description Samsung S28AG700NU computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung S28AG700NU, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung S28AG700NU computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung S28AG700NU. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.