Samsung logo

Samsung S27R750QEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201269
Info modified on:
03 Apr 2025, 10:08:06
Short summary description Samsung S27R750QEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Samsung S27R750QEU, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, 4 ms, Black

Long summary description Samsung S27R750QEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Samsung S27R750QEU. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.