Samsung logo

Samsung S27R650FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203260
Info modified on:
04 Mar 2025, 15:35:54
Short summary description Samsung S27R650FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung S27R650FDU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Blue, Grey

Long summary description Samsung S27R650FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung S27R650FDU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Blue, Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.