Samsung logo

Samsung LS27F350FHLXZX computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184668
Info modified on:
25 Nov 2022, 10:14:52
Short summary description Samsung LS27F350FHLXZX computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung LS27F350FHLXZX, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung LS27F350FHLXZX computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung LS27F350FHLXZX. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.