Samsung logo

Samsung S27F350FHE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135154
Info modified on:
14 Mar 2024, 19:47:03
Short summary description Samsung S27F350FHE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S27F350FHE, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27F350FHE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S27F350FHE. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.