Samsung logo

Samsung P2770 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206287
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung P2770 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung P2770, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung P2770 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung P2770. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.