Samsung logo

Samsung S27E500C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182952
Info modified on:
27 Mar 2025, 16:53:40
Short summary description Samsung S27E500C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung S27E500C, 68.6 cm (27"), 1920 x 1080 pixels, LED, 4 ms, 2400:1, Black

Long summary description Samsung S27E500C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung S27E500C. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 4 ms. Contrast ratio: 2400:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.