Samsung logo

Samsung S27E450B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272021
Info modified on:
03 Apr 2025, 09:33:37
Short summary description Samsung S27E450B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung S27E450B, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27E450B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung S27E450B. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.