Samsung logo

Samsung LS27E391HS LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157346
Info modified on:
26 Mar 2025, 09:45:06
Short summary description Samsung LS27E391HS LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, White:

Samsung LS27E391HS, 68.6 cm (27"), 1920 x 1080 pixels, LED, 4 ms, 700:1, Blue, White

Long summary description Samsung LS27E391HS LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, White:

Samsung LS27E391HS. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Blue, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.