Samsung logo

Samsung G61SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13353
Info modified on:
25 Apr 2025, 14:22:11
Short summary description Samsung G61SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver:

Samsung G61SD, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, OLED, 0.03 ms, Silver

Long summary description Samsung G61SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver:

Samsung G61SD. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.