Samsung logo

Samsung S27D590P LED display 68.6 cm (27") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150508
Info modified on:
27 May 2024, 12:01:19
Short summary description Samsung S27D590P LED display 68.6 cm (27") 1920 x 1080 pixels Black:

Samsung S27D590P, 68.6 cm (27"), 1920 x 1080 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S27D590P LED display 68.6 cm (27") 1920 x 1080 pixels Black:

Samsung S27D590P. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.