Samsung logo

Samsung LS27BG400EUXEN computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241115
Info modified on:
14 Oct 2024, 10:06:35
Bullet Points Samsung LS27BG400EUXEN computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
  • - IPS panel comes together for a crystal clear picture
  • - G-Sync compatible monitor has a 240Hz refresh rate and 1ms (GtG) response time
  • - Ultrawide Game View
Long product name Samsung LS27BG400EUXEN computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

27" FHD monitor with IPS panel, 240Hz refresh rate and 1ms (GtG) response time

Samsung LS27BG400EUXEN computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Boost your reality
FHD resolution & IPS panel

Escape into reality-defying realism. You can see games like never before. IPS panel delivers clear colors and a wide 178º viewing angle for clarity from any viewpoint. With more pixels and greater depth, games are closer to reality than ever before.

React in real time
240 refresh rate & 1ms (GtG) response time

Speed through scenes. 240Hz refresh rate eliminates lag for exhilarating gameplay with ultra-smooth action. Jump on enemies right when you see them with a 1ms (GtG) response time and blur-free frames.

Focus without ever breaking flow
Nvidia G-Sync compatible

Effortlessly smooth gameplay. G-Sync compatibility keeps the GPU and panel synced up to eliminate choppiness, screen-lag, and image tears. Fast-action and complex game scenes are stable and stutter-free with AMD FreeSync Premium for your competitive edge.

Reveal the game's hidden sides
Ultrawide Game View

Keep your eye on the win. Adjust your screen to 21:9 to discover hidden areas in game scenes with Ultrawide Game View. Now when you play soccer games, see more of the pitch right up to the goalposts. And in driving games, get a natural and encompassing view of the road ahead.

Connect automatically, in an instant
Auto Source Switch+

Power on for instant play. With Auto Source Switch+, your monitor detects when connected devices are turned on and instantly switches to the new source signal. This helps you get to your game action faster without flipping through multiple input sources.

See your game your way
Ergonomic Stand

Reach the height of winning. Swivel, tilt, and adjust your monitor until all enemies are in perfect view. Your display can be moved freely so you can find total gaming comfort.

Short summary description Samsung LS27BG400EUXEN computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung LS27BG400EUXEN, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung LS27BG400EUXEN computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung LS27BG400EUXEN. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.