Samsung logo

Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86259
Info modified on:
14 Mar 2024, 19:46:13
Short summary description Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver:

Samsung S27B970D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver:

Samsung S27B970D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. Height adjustment. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.