Samsung logo

Samsung S27B750V computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128324
Info modified on:
22 Aug 2022, 16:24:30
Short summary description Samsung S27B750V computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung S27B750V, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Samsung S27B750V computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung S27B750V. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.