Samsung S27B350H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Samsung S27B350H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black