Samsung logo

Samsung S27B350H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117086
Info modified on:
25 Nov 2022, 10:14:45
Short summary description Samsung S27B350H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD:

Samsung S27B350H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms

Long summary description Samsung S27B350H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD:

Samsung S27B350H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.