Samsung logo

Samsung LS27AM500NWXXL computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134837
Info modified on:
20 Jan 2025, 10:32:16
End of life date:
01 Apr 2021
Short summary description Samsung LS27AM500NWXXL computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung LS27AM500NWXXL, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description Samsung LS27AM500NWXXL computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung LS27AM500NWXXL. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.