Samsung logo

Samsung S27AM500NU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194720
Info modified on:
26 Mar 2025, 14:43:29
Short summary description Samsung S27AM500NU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung S27AM500NU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description Samsung S27AM500NU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung S27AM500NU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.