Samsung logo

Samsung Odyssey G3 27' FHD 165 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD QLED Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25438
Info modified on:
30 Dec 2024, 17:23:49
Short summary description Samsung Odyssey G3 27' FHD 165 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD QLED Black:

Samsung Odyssey G3 27' FHD 165, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, QLED, 1 ms, Black

Long summary description Samsung Odyssey G3 27' FHD 165 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD QLED Black:

Samsung Odyssey G3 27' FHD 165. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.