Samsung logo

Samsung S27AG300NU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81019
Info modified on:
31 Mar 2025, 13:25:59
Short summary description Samsung S27AG300NU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung S27AG300NU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung S27AG300NU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung S27AG300NU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.