Samsung S27A850T, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 5 ms, Black
Samsung S27A850T. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black