Samsung LS27A750DS/XY, 43.2 cm (17"), 1920 x 1080 pixels, LED, 3D, 2 ms, Black
Samsung LS27A750DS/XY. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black