Samsung logo

Samsung SyncMaster T260 computer monitor 64.8 cm (25.5") 1920 x 1200 pixels Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225059
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster T260 computer monitor 64.8 cm (25.5") 1920 x 1200 pixels Red:

Samsung SyncMaster T260, 64.8 cm (25.5"), 1920 x 1200 pixels, LCD, 5 ms, Red

Long summary description Samsung SyncMaster T260 computer monitor 64.8 cm (25.5") 1920 x 1200 pixels Red:

Samsung SyncMaster T260. Display diagonal: 64.8 cm (25.5"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.