Samsung logo

Samsung B2430L computer monitor 59.9 cm (23.6") 1920 x 1080 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107426
Info modified on:
31 May 2024, 09:34:53
Short summary description Samsung B2430L computer monitor 59.9 cm (23.6") 1920 x 1080 pixels HD Black:

Samsung B2430L, 59.9 cm (23.6"), 1920 x 1080 pixels, HD, 5 ms, Black

Long summary description Samsung B2430L computer monitor 59.9 cm (23.6") 1920 x 1080 pixels HD Black:

Samsung B2430L. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.