Samsung logo

Samsung B2430HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61637
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung B2430HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung B2430HD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung B2430HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung B2430HD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.