Samsung logo

Samsung SyncMaster 2443BW computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281580
Info modified on:
31 May 2024, 09:34:47
Short summary description Samsung SyncMaster 2443BW computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Samsung SyncMaster 2443BW, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description Samsung SyncMaster 2443BW computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Samsung SyncMaster 2443BW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.