Samsung logo

Samsung 24" Syncmaster 2494HS computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128894
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 24" Syncmaster 2494HS computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Black:

Samsung 24" Syncmaster 2494HS, 59.9 cm (23.6"), 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description Samsung 24" Syncmaster 2494HS computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Black:

Samsung 24" Syncmaster 2494HS. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.