Samsung logo

Samsung 2494LW computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108874
Info modified on:
24 Feb 2023, 14:09:22
Short summary description Samsung 2494LW computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Samsung 2494LW, 61 cm (24"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung 2494LW computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Samsung 2494LW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.