Samsung logo

Samsung S24H650GDU computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147033
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung S24H650GDU computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

Samsung S24H650GDU, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 4 ms, Black

Long summary description Samsung S24H650GDU computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

Samsung S24H650GDU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.