Samsung logo

Samsung S24F354FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146953
Info modified on:
03 Apr 2025, 08:54:35
Short summary description Samsung S24F354FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:

Samsung S24F354FHU, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S24F354FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:

Samsung S24F354FHU. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.